SWITCH, KEY OPERATED, DPDT, 3A, 250V; Product Range:A6 Series; Contact Configuration:DPDT; Switch Operation:On-(On); Switch Terminals:Quick Connect; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:120V RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 1885-AS6M-3KT2PA-ND | 83C9249 |
| Product Name | Keylock Switches | Switch, Key Operated, Dpdt, 3A, 250V; Product Range Idec |
| Actuator Type | Keylock | |
| Current Rating | 1.0 amps | 1.0 amps |
| Angle of Throw | 45 degrees | |
| Mechanical Life | 250000 cycles |