The Switch, Rotary, 3P4T, 500mA, 125V (part number 06M4595) is designed for applications requiring a compact and reliable switching solution. It features three poles and four positions with a 30° angle of throw. The switch can handle a maximum contact current of 500mA at 125V AC and is rated for a current carrying capacity of 15A. It has a dielectric strength of 1,000 VAC and an insulation resistance exceeding 10,000 megohms, ensuring robust performance in various environments. The C4 Series switch is constructed with non-corrosive materials, and its terminals and contacts are made of brass with a silver plating for enhanced conductivity. The switch is designed to be fully enclosed, providing an IP67 rating for protection against dust and moisture, which is beneficial for outdoor or harsh conditions. The index life is rated for a minimum of 25,000 cycles, indicating durability for long-term use. This switch is suitable for applications where reliable and precise switching is essential, making it a viable option for engineers considering a rotary switch for their projects.
Rotary Switch 2 ~ 4 Position 3P4T 300mA (AC), 500mA (DC) 125VAC Panel Mount
SWITCH, ROTARY, 3P4T, 500mA, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
C4 Series Rotary Switch, Diallyl Phthalate Material Insulation
Rotary Switches 02-04POS/3P/1 DECK
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1014-ND | 06M4595 | 70152414 | C4D0304N-A |
| Product Name | Rotary Switches | Switch, Rotary, 3P4T, 500Ma, 125V; No. Of Switch Positions Electroswitch | Switch, Rotary (NON-SHORTING), C4 SERIES, 03 POLES, 02-04 PositionS. | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.5 amps | 0.3 amps | 0.5 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 3 | 3 |