ElectroSwitch Electronic Products Rotary Switches C4D0612N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1021-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1021-ND
Rotary Switches 451-1021-ND
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C4D0612N-A
Rotary Switches C4D0612N-A
Rotary Switches .28A 28VDC 1pl 6deck 2-12 Pos NonShorting

Rotary Switches .28A 28VDC 1pl 6deck 2-12 Pos NonShorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 451-1021-ND C4D0612N-A
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.5 amps
Angle of Throw 30 degrees
Number of Decks 6
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2383943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
22mm Extended Selector Switch Operators - 2AS2E-1 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
3 suppliers
H program - HHS63 - Main switches - HHSNH63-BL-RT-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details