ElectroSwitch Corp. Rotary Switches C4D0212N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1013-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1013-ND
Rotary Switches 451-1013-ND
Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Dp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 06M4594 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch
06M4594
Switch, Rotary, Dp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch 06M4594
SWITCH, ROTARY, DP12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP12T, 500mA, 125V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C4D0212N-A
Rotary Switches C4D0212N-A
Rotary Switches 02-12POS/2P/2 DECKS

Rotary Switches 02-12POS/2P/2 DECKS

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), C4 SERIES, 02 POLES, 02-12 PositionS. - 70152415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), C4 SERIES, 02 POLES, 02-12 PositionS.
70152415
Switch, Rotary (NON-SHORTING), C4 SERIES, 02 POLES, 02-12 PositionS. 70152415
Switch, Solder Lug Termination Number of poles 2 Diallyl phthalate insulation material The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.

Switch, Solder Lug Termination

  • Number of poles 2
  • Diallyl phthalate insulation material
    The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1013-ND 06M4594 C4D0212N-A 70152415
Product Name Rotary Switches Switch, Rotary, Dp12T, 500Ma, 125V; No. Of Switch Positions Electroswitch Rotary Switches Switch, Rotary (NON-SHORTING), C4 SERIES, 02 POLES, 02-12 PositionS.
Actuator Type Flush Actuator
Current Rating 0.5 amps 0.3 amps 0.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1 2
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details