ElectroSwitch Corp. Rotary Switches C6P0112N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - C6P0112N-A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
C6P0112N-A-ND
Rotary Switches C6P0112N-A-ND
Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 125VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary; 28 VDC/125 VAC; 1 A; 1;2 to 12; Rotary; Non-Shorting; Brass - 70152431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary; 28 VDC/125 VAC; 1 A; 1;2 to 12; Rotary; Non-Shorting; Brass
70152431
Switch, Rotary; 28 VDC/125 VAC; 1 A; 1;2 to 12; Rotary; Non-Shorting; Brass 70152431
Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches The C6 Series offers a very economical and lightweight design. Standard features include 30° indexing up to 12 positions, solder lug terminals, fixed stops, and both internal and external seals for washability.

Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches
The C6 Series offers a very economical and lightweight design. Standard features include 30° indexing up to 12 positions, solder lug terminals, fixed stops, and both internal and external seals for washability.

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
C6P0112N-A
Rotary Switches C6P0112N-A
Rotary Switches 02-12POS/1P/1 DECK

Rotary Switches 02-12POS/1P/1 DECK

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number C6P0112N-A-ND 70152431 C6P0112N-A
Product Name Rotary Switches Switch, Rotary; 28 VDC/125 VAC; 1 A; 1;2 to 12; Rotary; Non-Shorting; Brass Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps
Angle of Throw 30 degrees
Number of Decks 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS21.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
22mm Extended Selector Switch Operators - 2AS2E-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Key Switch Heads - 2443465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details