IDEC Corporation Selector Switches ASW322

Description
SWITCH SELECT 3POS 4PST 10A 110V
Request a Quote Datasheet
Description
SWITCH SELECT 3POS 4PST 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-ASW322-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-ASW322-ND
Selector Switches 1885-ASW322-ND
SWITCH SELECT 3POS 4PST 10A 110V

SWITCH SELECT 3POS 4PST 10A 110V

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - ASW322 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW322
IDEC Selector Switches Non-Illuminated ASW322
Selector Switch, 3-Pos Maint, 2/2,

Selector Switch, 3-Pos Maint, 2/2,

Supplier's Site
Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec - 95B7493 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec
95B7493
Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec 95B7493
SWITCH, SELECTOR, DPDT-2NO/2NC 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT-2NO/2NC 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-ASW322-ND ASW322 95B7493
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Switch, Selector, Dpdt-2No/2Nc 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2693787 - RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1758787 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details