Rotary Switch 2 ~ 4 Position 3P4T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Rotary Switch, 28 VDC⁄125 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal
Rotary Switches 02-04POS/6P/2 DECKS
SWITCH, ROTARY, 6P4T, 500mA, 125V; No. of Switch Positions:4 Position; No. of Poles:6 Pole; Angle of Throw:90°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1019-ND | 70152417 | C4D0604N-A | 06M4599 |
| Product Name | Rotary Switches | Switch, Rotary (NON-SHORTING), C4 SERIES, 06 POLES, 02-04 PositionS. | Rotary Switches | Switch, Rotary, 6P4T, 500Ma, 125V; No. Of Switch Positions Electroswitch |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.5 amps | 0.5 amps | 0.3 amps | |
| Angle of Throw | 30 degrees | 90 degrees | ||
| Number of Decks | 2 | |||
| Poles per Deck | 3 | 6 |