IDEC Corporation Selector Switches ASD210NU

Description
Selector Switch Position
Request a Quote Datasheet
Description
Selector Switch Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - ASD210NU-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
ASD210NU-ND
Selector Switches ASD210NU-ND
Selector Switch Position

Selector Switch Position

Buy Now Datasheet
Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0401 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0401
Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0401
ROTARY SWITCH, 1P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 2POS, 10A, 110V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - ASD210NU - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD210NU
IDEC Selector Switches Non-Illuminated ASD210NU
Selector Switch, 2-Pos Maint, 1NO,

Selector Switch, 2-Pos Maint, 1NO,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number ASD210NU-ND 60AC0401 ASD210NU
Product Name Selector Switches Rotary Switch, 1P, 2Pos, 10A, 110V; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3803-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details