ElectroSwitch Corp. Rotary Switches C4D0806N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1022-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1022-ND
Rotary Switches 451-1022-ND
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), C4 SERIES, 08 POLES, 02-06 PositionS. - 70152422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), C4 SERIES, 08 POLES, 02-06 PositionS.
70152422
Switch, Rotary (NON-SHORTING), C4 SERIES, 08 POLES, 02-06 PositionS. 70152422
Diallyl Phthalate Insulation, C4 Series Non-Shorting Rotary Switches 15 A current carrying capacity 3 Milliohms (avg.) contact resistance 10000 Megohms (m") insulation resistance Dual-ball, hill and valley index Adjustable stops 25 in-lbs. stop strength 3⁄8-32 thread The C4 Series provides a versatile, fully enclosed design, that helps keep dirt.

Diallyl Phthalate Insulation, C4 Series Non-Shorting Rotary Switches

  • 15 A current carrying capacity
  • 3 Milliohms (avg.) contact resistance
  • 10000 Megohms (m") insulation resistance
  • Dual-ball, hill and valley index
  • Adjustable stops
  • 25 in-lbs. stop strength
  • 3⁄8-32 thread
    The C4 Series provides a versatile, fully enclosed design, that helps keep dirt.
Supplier's Site
Switch, Rotary, 8P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 06M4601 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 8P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch
06M4601
Switch, Rotary, 8P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch 06M4601
SWITCH, ROTARY, 8P6T, 500mA, 125V; No. of Switch Positions:6 Position; No. of Poles:8 Pole; Angle of Throw:60°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 8P6T, 500mA, 125V; No. of Switch Positions:6 Position; No. of Poles:8 Pole; Angle of Throw:60°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C4D0806N-A
Rotary Switches C4D0806N-A
Rotary Switches 02-06POS/8P/4 DECKS

Rotary Switches 02-06POS/8P/4 DECKS

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1022-ND 70152422 06M4601 C4D0806N-A
Product Name Rotary Switches Switch, Rotary (NON-SHORTING), C4 SERIES, 08 POLES, 02-06 PositionS. Switch, Rotary, 8P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.5 amps 0.5 amps 0.3 amps
Angle of Throw 30 degrees 60 degrees
Number of Decks 4 4
Poles per Deck 2 8
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE8.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 8
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details