ElectroSwitch Corp. Rotary Switches C1D0212N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1000-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1000-ND
Rotary Switches 451-1000-ND
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C1D0212N-A
Rotary Switches C1D0212N-A
Rotary Switches 02-12POS/2P/2 DECKS

Rotary Switches 02-12POS/2P/2 DECKS

Buy Now Datasheet
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch - 92F2720 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch
92F2720
Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch 92F2720
SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C1 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 250mA, 125V; No. of Switch Positions:12 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C1 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1000-ND C1D0212N-A 92F2720
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp12T, 250Ma, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 1881162 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details