Rotary Switch 4 Position 3P4T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
ROTARY SW, 3 POLE, 4 POS, 2.5A, 125VAC; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 3 POLE 4 POS ROTARY
1-4 Pole Rotary Switches, 125 V AC⁄DC, Non-Shorting Type
Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | CKC7006-ND | 34AH6541 | A30415RNZQ | 70128607 |
| Product Name | Rotary Switches | Rotary Sw, 3 Pole, 4 Pos, 2.5A, 125Vac; No. Of Switch Positions C&k Components | Rotary Switches | Switch, Rotary, Solder TerminalS, 2.5A@125VAC; 350MA@250VDC, 3P, 4 PositionS |
| Actuator Type | Flush Actuator | Flush Actuator | ||
| Current Rating | 2.5 amps | 2.5 amps | 2.5 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 3 | 3 |