ElectroSwitch Corp. Rotary Switches C3P0604N-A

Description
Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1010-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1010-ND
Rotary Switches 451-1010-ND
Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 4 Position 3P4T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Rotary Switch; No. Of Switch Positions Electroswitch - 92F2736 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; No. Of Switch Positions Electroswitch
92F2736
Rotary Switch; No. Of Switch Positions Electroswitch 92F2736
ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:250mA; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:250mA; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C3P0604N-A
Rotary Switches C3P0604N-A
Rotary Switches 02-04 POS/6P/2 DECKS

Rotary Switches 02-04 POS/6P/2 DECKS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1010-ND 92F2736 C3P0604N-A
Product Name Rotary Switches Rotary Switch; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details