ElectroSwitch Corp. Rotary Switches C5P0304N-A

Description
Rotary Switch 2 ~ 4 Position 3P4T 1A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 4 Position 3P4T 1A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1029-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1029-ND
Rotary Switches 451-1029-ND
Rotary Switch 2 ~ 4 Position 3P4T 1A (AC/DC) 125VAC Panel Mount

Rotary Switch 2 ~ 4 Position 3P4T 1A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), C5 SERIES, 03 POLES, 02-04 PositionS. - 70152427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), C5 SERIES, 03 POLES, 02-04 PositionS.
70152427
Switch, Rotary (NON-SHORTING), C5 SERIES, 03 POLES, 02-04 PositionS. 70152427
C5 Series Rotary Switch, Solder Lug Terminal Style Current rating is 1 A Voltage rating is 28 VDC, 125 VAC Dielectric strength is 1000 VAC It offers a very economical and lightweight design. Standard features include 30 ° indexing up to 12 positions, solder lug terminals, fixed stops, and both internal and external seals for washability.

C5 Series Rotary Switch, Solder Lug Terminal Style

  • Current rating is 1 A
  • Voltage rating is 28 VDC, 125 VAC
  • Dielectric strength is 1000 VAC
    It offers a very economical and lightweight design. Standard features include 30 ° indexing up to 12 positions, solder lug terminals, fixed stops, and both internal and external seals for washability.
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
C5P0304N-A
Rotary Switches C5P0304N-A
Rotary Switches 02-04POS/3P/1SECTION

Rotary Switches 02-04POS/3P/1SECTION

Buy Now Datasheet
Switch, Rotary, 3P4T, 1A, 125V; No. Of Switch Positions Electroswitch - 06M4605 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3P4T, 1A, 125V; No. Of Switch Positions Electroswitch
06M4605
Switch, Rotary, 3P4T, 1A, 125V; No. Of Switch Positions Electroswitch 06M4605
SWITCH, ROTARY, 3P4T, 1A, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:125V; Product Range:C5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3P4T, 1A, 125V; No. of Switch Positions:4 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:125V; Product Range:C5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1029-ND 70152427 C5P0304N-A 06M4605
Product Name Rotary Switches Switch, Rotary (NON-SHORTING), C5 SERIES, 03 POLES, 02-04 PositionS. Rotary Switches Switch, Rotary, 3P4T, 1A, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 3 3
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
High Security Keylock - CKL12BTW01-037 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers