ElectroSwitch Electronic Products Rotary Switches C3P0112N-A

Description
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1005-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1005-ND
Rotary Switches 451-1005-ND
Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 12 Position SP12T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Rotary Switch; Product Range Electroswitch - 92F2726 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; Product Range Electroswitch
92F2726
Rotary Switch; Product Range Electroswitch 92F2726
ROTARY SWITCH; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

ROTARY SWITCH; Product Range:-; Illumination:Non Illuminated; Contact Current Max:250mA; Indexing Angle:30°; No. of Decks:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C3P0112N-A
Rotary Switches C3P0112N-A
Rotary Switches 02-12POS/1P/1 DECK

Rotary Switches 02-12POS/1P/1 DECK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1005-ND 92F2726 C3P0112N-A
Product Name Rotary Switches Rotary Switch; Product Range Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS63 - Main switches - HHS63-BL-SW-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switch Heads - 1881148 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details