ElectroSwitch Corp. Rotary Switches C3P0406N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1009-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1009-ND
Rotary Switches 451-1009-ND
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Switch, Rotary, Dp6T, 250Ma, 125V; No. Of Switch Positions Electroswitch - 92F2734 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 250Ma, 125V; No. Of Switch Positions Electroswitch
92F2734
Switch, Rotary, Dp6T, 250Ma, 125V; No. Of Switch Positions Electroswitch 92F2734
SWITCH, ROTARY, DP6T, 250mA, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 250mA, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:60°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:C3 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C3P0406N-A
Rotary Switches C3P0406N-A
Rotary Switches 02-06 POS/4P/2 DECKS

Rotary Switches 02-06 POS/4P/2 DECKS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1009-ND 92F2734 C3P0406N-A
Product Name Rotary Switches Switch, Rotary, Dp6T, 250Ma, 125V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 60 degrees
Number of Decks 2
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 3254862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 4
View Details