ElectroSwitch Corp. Rotary Switches C4D0406N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1016-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1016-ND
Rotary Switches 451-1016-ND
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C4D0406N-A
Rotary Switches C4D0406N-A
Rotary Switches 02-06POS/4P/2 DECKS

Rotary Switches 02-06POS/4P/2 DECKS

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-06 PositionS. - 70152416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-06 PositionS.
70152416
Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-06 PositionS. 70152416
Rotary Switch, 28 VDC⁄125 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal C4 Series 25000 cycles (Min.) mechanical life The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.

Rotary Switch, 28 VDC⁄125 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal

  • C4 Series
  • 25000 cycles (Min.) mechanical life
    The C4 Series provides a versatile, fully enclosed design, that helps keep dirt and moisture out of the contact area while locking in life time lubricants.
Supplier's Site
Switch, Rotary, 4P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch - 06M4597 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch
06M4597
Switch, Rotary, 4P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch 06M4597
SWITCH, ROTARY, 4P6T, 500mA, 125V; No. of Switch Positions:6 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4P6T, 500mA, 125V; No. of Switch Positions:6 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:125V; Product Range:C4 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1016-ND C4D0406N-A 70152416 06M4597
Product Name Rotary Switches Rotary Switches Switch, Rotary (NON-SHORTING), C4 SERIES, 04 POLES, 02-06 PositionS. Switch, Rotary, 4P6T, 500Ma, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 0.5 amps 0.5 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 2 4
Unlock Full Specs
to access all available technical data

Similar Products

22mm Extended Selector Switch Operators - 2AS2E-2 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
High Security Keylock - CKL12ATW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
5 suppliers