C&K Components Rotary Switches A40315RNCQ

Description
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKC7007-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKC7007-ND
Rotary Switches CKC7007-ND
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
A40315RNCQ
Rotary Switches A40315RNCQ
Rotary Switches 4P 3 POS. PCB 14

Rotary Switches 4P 3 POS. PCB 14

Buy Now Datasheet
Rotary C&k Components - 34AH6622 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
34AH6622
Rotary C&k Components 34AH6622
ROTARY

ROTARY

Supplier's Site
Switch, Rotary, PC Terminal, 4P, 3 Position, 2.5A@125VAC; 350MA@250VDC - 70128612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, PC Terminal, 4P, 3 Position, 2.5A@125VAC; 350MA@250VDC
70128612
Switch, Rotary, PC Terminal, 4P, 3 Position, 2.5A@125VAC; 350MA@250VDC 70128612
1-4 Pole Rotary Switches, 125 V AC⁄DC, Non-Shorting Contact Type Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.

1-4 Pole Rotary Switches, 125 V AC⁄DC, Non-Shorting Contact Type
Contact Rating: Switch — 2.5 amps at 125 VAC; 350 mA at 250 VDC (UL/CSA); Carry — 5 amps continuous. Electrical Life: 15,000 make-and-break cycles at full load. Insulation Resistance: 10 9 ohms min. Dielectric Strength: 1,000 V RMS min. at sea-level. Housing, Top Plate, and Bushing: Glass-filled nylon. Movable Contact: Coin silver, silver-plated. Stationary Contacts and Terminals: Brass, silver-plated. Included Hardware: Nut, lockwasher and stop ring.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKC7007-ND A40315RNCQ 34AH6622 70128612
Product Name Rotary Switches Rotary Switches Rotary C&k Components Switch, Rotary, PC Terminal, 4P, 3 Position, 2.5A@125VAC; 350MA@250VDC
Actuator Type Flush Actuator Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees
Number of Decks 1
Poles per Deck 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details