ElectroSwitch Corp. Rotary Switches C1D0306S-VA

Description
Rotary Switch 2 ~ 6 Position SP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position SP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - C1D0306S-VA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
C1D0306S-VA-ND
Rotary Switches C1D0306S-VA-ND
Rotary Switch 2 ~ 6 Position SP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 6 Position SP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C1D0306S-VA
Rotary Switches C1D0306S-VA
Rotary Switches SWITCH ROTARY 6 POS MINI

Rotary Switches SWITCH ROTARY 6 POS MINI

Buy Now Datasheet
Rotary Switch, 6, 60°, 100Ma, 125V; No. Of Switch Positions Electroswitch - 31C1707 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 6, 60°, 100Ma, 125V; No. Of Switch Positions Electroswitch
31C1707
Rotary Switch, 6, 60°, 100Ma, 125V; No. Of Switch Positions Electroswitch 31C1707
ROTARY SWITCH, 6, 60°, 100MA, 125V; No. of Switch Positions:-; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 6, 60°, 100MA, 125V; No. of Switch Positions:-; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number C1D0306S-VA-ND C1D0306S-VA 31C1707
Product Name Rotary Switches Rotary Switches Rotary Switch, 6, 60°, 100Ma, 125V; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C32-4531 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details