ElectroSwitch Corp. Rotary Switches C1D0406N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - C1D0406N-A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
C1D0406N-A-ND
Rotary Switches C1D0406N-A-ND
Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 100mA (AC), 250mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C1D0406N-A
Rotary Switches C1D0406N-A
Rotary Switches 02-06POS/4P/2 DECKS

Rotary Switches 02-06POS/4P/2 DECKS

Buy Now Datasheet
Rotary Switch; No. Of Switch Positions Electroswitch - 92F2722 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch; No. Of Switch Positions Electroswitch
92F2722
Rotary Switch; No. Of Switch Positions Electroswitch 92F2722
ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:250mA; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

ROTARY SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:250mA; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number C1D0406N-A-ND C1D0406N-A 92F2722
Product Name Rotary Switches Rotary Switches Rotary Switch; No. Of Switch Positions Electroswitch
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 2 poles
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details