IDEC Corporation Selector Switches ASW302

Description
SWITCH SELECT 3POS DPST 10A 110V
Request a Quote Datasheet
Description
SWITCH SELECT 3POS DPST 10A 110V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-ASW302-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-ASW302-ND
Selector Switches 1885-ASW302-ND
SWITCH SELECT 3POS DPST 10A 110V

SWITCH SELECT 3POS DPST 10A 110V

Buy Now Datasheet
Switch, Selector, Dpdt, 10A, 600V; No. Of Switch Positions Idec - 96F3754 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 10A, 600V; No. Of Switch Positions Idec
96F3754
Switch, Selector, Dpdt, 10A, 600V; No. Of Switch Positions Idec 96F3754
SWITCH, SELECTOR, DPDT, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - ASW302 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW302
IDEC Selector Switches Non-Illuminated ASW302
Selector Switch, 3-Pos Maint, 2NC,

Selector Switch, 3-Pos Maint, 2NC,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-ASW302-ND 96F3754 ASW302
Product Name Selector Switches Switch, Selector, Dpdt, 10A, 600V; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated
Current Rating 10.0 amps 10.0 amps
Mechanical Life 500000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switches - 1734-35-524-231-R-A2-904-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details