ElectroSwitch Electronic Products Rotary Switches C4D1006N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1024-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1024-ND
Rotary Switches 451-1024-ND
Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 300mA (AC), 500mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C4D1006N-A
Rotary Switches C4D1006N-A
Rotary Switches .28A 28VDC 2pl 5deck 2-6 Pos NonShorting

Rotary Switches .28A 28VDC 2pl 5deck 2-6 Pos NonShorting

Buy Now Datasheet
Switch, Rotary, 0.5 Amp @ 28VDC, Diallyl, 10 Pole, 6 Pos, Non-Shorting - 70152169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary, 0.5 Amp @ 28VDC, Diallyl, 10 Pole, 6 Pos, Non-Shorting
70152169
Switch, Rotary, 0.5 Amp @ 28VDC, Diallyl, 10 Pole, 6 Pos, Non-Shorting 70152169
Switch, Rotary, 0.5 Amp @ 28VDC, Diallyl, 10 Pole, 6 Pos, Non-Shorting

Switch, Rotary, 0.5 Amp @ 28VDC, Diallyl, 10 Pole, 6 Pos, Non-Shorting

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1024-ND C4D1006N-A 70152169
Product Name Rotary Switches Rotary Switches Switch, Rotary, 0.5 Amp @ 28VDC, Diallyl, 10 Pole, 6 Pos, Non-Shorting
Actuator Type Flush Actuator
Current Rating 0.5 amps 0.5 amps
Angle of Throw 30 degrees
Number of Decks 5
Poles per Deck 2 10
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSC52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 1450622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details