IDEC Corporation Selector Switches ASD3L20NU

Description
Selector Switch Position
Request a Quote Datasheet
Description
Selector Switch Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - ASD3L20NU-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
ASD3L20NU-ND
Selector Switches ASD3L20NU-ND
Selector Switch Position

Selector Switch Position

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - ASD3L20NU - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASD3L20NU
IDEC Selector Switches Non-Illuminated ASD3L20NU
Switch, 30mm Sel Sw 3pos Lever 2NO

Switch, 30mm Sel Sw 3pos Lever 2NO

Supplier's Site
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec - 60AC0450 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
60AC0450
Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec 60AC0450
ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 2P, 3POS, 10A, 110V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:TWND Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number ASD3L20NU-ND ASD3L20NU 60AC0450
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Rotary Switch, 2P, 3Pos, 10A, 110V; No. Of Switch Positions Idec
Current Rating 6.0 amps 10.0 amps
Mechanical Life 250000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
STEP SWITCH 0-1-2 3P - 194L-E12-5253 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details