IDEC Corporation Selector Switches ASW33L20

Description
SWITCH SELECTOR
Request a Quote Datasheet
Description
SWITCH SELECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-ASW33L20-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-ASW33L20-ND
Selector Switches 1885-ASW33L20-ND
SWITCH SELECTOR

SWITCH SELECTOR

Buy Now Datasheet
IDEC Selector Switches Non-Illuminated - ASW33L20 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
ASW33L20
IDEC Selector Switches Non-Illuminated ASW33L20
Selector Switch, 3-Pos Mom, 2NO

Selector Switch, 3-Pos Mom, 2NO

Supplier's Site
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec - 96B3951 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec
96B3951
Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec 96B3951
SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT-2NO, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:TW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1885-ASW33L20-ND ASW33L20 96B3951
Product Name Selector Switches IDEC Selector Switches Non-Illuminated Switch, Selector, Dpdt-2No, 10A, 600V; No. Of Switch Positions Idec
Current Rating 10.0 amps 10.0 amps
Mechanical Life 5000000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-036 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Trapped Key Interlock - 440T-MRKSE10EE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Rotary Switches - 697811 - RS Components, Ltd.
Specs
Positions per Pole 3
Features Momentary
View Details