ElectroSwitch Corp. Rotary Switches C5P0206N-A

Description
Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 451-1028-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
451-1028-ND
Rotary Switches 451-1028-ND
Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 125VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 1A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary (NON-SHORTING), C5 SERIES, 02 POLES, 02-06 PositionS. - 70152425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rotary (NON-SHORTING), C5 SERIES, 02 POLES, 02-06 PositionS.
70152425
Switch, Rotary (NON-SHORTING), C5 SERIES, 02 POLES, 02-06 PositionS. 70152425
Switch, Solder Lug Termination Number of poles 2 Polyester insulation material The C6 Series offers a very economical and lightweight design. Standard features include 30° indexing up to 12 positions, solder lug terminals, fixed stops, and both internal and external seals for washability.

Switch, Solder Lug Termination

  • Number of poles 2
  • Polyester insulation material
    The C6 Series offers a very economical and lightweight design. Standard features include 30° indexing up to 12 positions, solder lug terminals, fixed stops, and both internal and external seals for washability.
Supplier's Site
Switch, Rotary, Dp6T, 1A, 125V; No. Of Switch Positions Electroswitch - 06M4604 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 1A, 125V; No. Of Switch Positions Electroswitch
06M4604
Switch, Rotary, Dp6T, 1A, 125V; No. Of Switch Positions Electroswitch 06M4604
SWITCH, ROTARY, DP6T, 1A, 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:125V; Product Range:C5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 1A, 125V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:125V; Product Range:C5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
C5P0206N-A
Rotary Switches C5P0206N-A
Rotary Switches 02-06POS/2P/1SECTION

Rotary Switches 02-06POS/2P/1SECTION

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 451-1028-ND 70152425 06M4604 C5P0206N-A
Product Name Rotary Switches Switch, Rotary (NON-SHORTING), C5 SERIES, 02 POLES, 02-06 PositionS. Switch, Rotary, Dp6T, 1A, 125V; No. Of Switch Positions Electroswitch Rotary Switches
Actuator Type Flush Actuator
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWTS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switches - 321357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 12.2 x 37mm
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details