C&K Components Rotary Switches A40305RNZQ

Description
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10626-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10626-ND
Rotary Switches CKN10626-ND
Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Rotary Switch 3 Position 4P3T 2.5A (AC), 350mA (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 4Pole, 2.5A, 125V, Panel; No. Of Switch Positions C&k Components - 39M6754 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4Pole, 2.5A, 125V, Panel; No. Of Switch Positions C&k Components
39M6754
Rotary Switch, 4Pole, 2.5A, 125V, Panel; No. Of Switch Positions C&k Components 39M6754
ROTARY SWITCH, 4POLE, 2.5A, 125V, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4POLE, 2.5A, 125V, PANEL; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:2.5A; Contact Voltage AC Max:125V; Product Range:A Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
A40305RNZQ
Rotary Switches A40305RNZQ
Rotary Switches Rotary

Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10626-ND 39M6754 A40305RNZQ
Product Name Rotary Switches Rotary Switch, 4Pole, 2.5A, 125V, Panel; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 2.5 amps 2.5 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 4
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Voltage selector switch, 3 stages, step switch, PCB mounting - SWM2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details