Rotary Switch 2 ~ 12 Position SP12T 1A (AC/DC) 125VAC Panel Mount
SWITCH, ROTARY, SP12T, 1A, 125V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:1A; Contact Voltage AC Max:125V; Product Range:C5 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Non-Shorting Contact Type, Solder Lug Terminal Type, D2 Series Rotary Switches
The C6 Series offers a very economical and lightweight design. Standard features include 30° indexing up to 12 positions, solder lug terminals, fixed stops, and both internal and external seals for washability.
Rotary Switches 02-12POS/1P/1SECTION
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 451-1027-ND | 06M4603 | 70152426 | C5P0112N-A |
| Product Name | Rotary Switches | Switch, Rotary, Sp12T, 1A, 125V; No. Of Switch Positions Electroswitch | Switch, Rotary, Non-Shorting, 01 Poles,02-12 Positions, Solder Lug Terminals | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 1 | 1 |