Vishay Intertechnology, Inc. Solid State Relays VOR2142A8

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 751-VOR2142A8-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
751-VOR2142A8-ND
Solid State Relays 751-VOR2142A8-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - VOR2142A8 - 1279723-VOR2142A8 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - VOR2142A8
1279723-VOR2142A8
Solid State Relays - VOR2142A8 1279723-VOR2142A8
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279723-VOR2142A8 Series: VOR2142 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.36VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 140mA Voltage - Load: 0 ~ 400 V Family Name: VOR2142A8 Categories: Relays Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-DIP On-State Resistance (Maximum): 27 Ohm ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279723-VOR2142A8
Series: VOR2142
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.36VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 140mA
Voltage - Load: 0 ~ 400 V
Family Name: VOR2142A8
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 27 Ohm
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.1A, 400V, Th; Contact Configuration Vishay - 59AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 400V, Th; Contact Configuration Vishay
59AC8095
Mosfet Relay, Spst-No, 0.1A, 400V, Th; Contact Configuration Vishay 59AC8095
MOSFET RELAY, SPST-NO, 0.1A, 400V, TH; Contact Configuration:SPST-N O, SPST-NO; Load Current:100mA; Relay Terminals:Through Hole; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:5.3kV; Forward Current If:50mA; RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.1A, 400V, TH; Contact Configuration:SPST-NO, SPST-NO; Load Current:100mA; Relay Terminals:Through Hole; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:5.3kV; Forward Current If:50mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
VOR2142A8
Solid State Relays - PCB Mount VOR2142A8
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA D Ch

Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA D Ch

Buy Now Datasheet
Relays - Solid State Relays - VOR2142A8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
VOR2142A8
Relays - Solid State Relays VOR2142A8
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 751-VOR2142A8-ND 1279723-VOR2142A8 59AC8095 VOR2142A8 VOR2142A8
Product Name Solid State Relays Solid State Relays - VOR2142A8 Mosfet Relay, Spst-No, 0.1A, 400V, Th; Contact Configuration Vishay Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.36 volts 1.36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details