Toshiba Imaging Systems Division Solid State Relays TLP3555(F)

Description
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP3555(F)-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
TLP3555(F)-ND
Solid State Relays TLP3555(F)-ND
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - TLP3555(F) - 936799-TLP3555(F) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - TLP3555(F)
936799-TLP3555(F)
Solid State Relays - TLP3555(F) 936799-TLP3555(F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936799-TLP3555(F) Series: TLP3555 Features: Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm) Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: TLP3555 Categories: Relays Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0030

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936799-TLP3555(F)
Series: TLP3555
Features: Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: TLP3555
Categories: Relays
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - TLP3555(F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP3555(F)
Relays - Solid State Relays TLP3555(F)
SSR RELAY SPST-NO 2A 0-60V

SSR RELAY SPST-NO 2A 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number TLP3555(F)-ND 936799-TLP3555(F) TLP3555(F)
Product Name Solid State Relays Solid State Relays - TLP3555(F) Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 788-755 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - G3VM-353H(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Approvals RoHS
View Details
5 suppliers