Sensata Technologies Solid State Relays UPD2415TPF

Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet
Description
Solid State 3PST-NO (3 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1715-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1715-ND
Solid State Relays CC1715-ND
Solid State 3PST-NO (3 Form A) Module

Solid State 3PST-NO (3 Form A) Module

Buy Now Datasheet
Solid State Relay, 3Pst, 4.5-8V, Panel; Contact Configuration Sensata/crydom - 41X8894 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3Pst, 4.5-8V, Panel; Contact Configuration Sensata/crydom
41X8894
Solid State Relay, 3Pst, 4.5-8V, Panel; Contact Configuration Sensata/crydom 41X8894
SOLID STATE RELAY, 3PST, 4.5-8V, PANEL; Contact Configuration:3PST-N O; Load Current:15A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Control Voltage Max:8VDC RoHS Compliant: Yes

SOLID STATE RELAY, 3PST, 4.5-8V, PANEL; Contact Configuration:3PST-NO; Load Current:15A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Control Voltage Max:8VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
UPD2415TPF
Solid State Relays - PCB Mount UPD2415TPF
Solid State Relays - PCB Mount UPD Three-Phase 240V 15A ZC Panel Mt

Solid State Relays - PCB Mount UPD Three-Phase 240V 15A ZC Panel Mt

Buy Now Datasheet
Relays - Solid State Relays - UPD2415TPF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
UPD2415TPF
Relays - Solid State Relays UPD2415TPF
SSR RELAY 3PST-NO 15A 24-280V

SSR RELAY 3PST-NO 15A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1715-ND 41X8894 UPD2415TPF UPD2415TPF
Product Name Solid State Relays Solid State Relay, 3Pst, 4.5-8V, Panel; Contact Configuration Sensata/crydom Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details