Vishay Precision Group Solid State Relays VOR1142B4

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - VOR1142B4-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VOR1142B4-ND
Solid State Relays VOR1142B4-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - VOR1142B4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
VOR1142B4
Relays - Solid State Relays VOR1142B4
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
VOR1142B4
Solid State Relays - PCB Mount VOR1142B4
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA S Ch

Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA S Ch

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Form Vishay - 60AC3944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Form Vishay
60AC3944
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Form Vishay 60AC3944
MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:140mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:140mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay - 69AJ1386 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay
69AJ1386
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay 69AJ1386
MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Configuration:SPST-N O; Load Current:140mA; Relay Terminals:Solder; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:5.3kV; Forward Current If:50mA; Product RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Configuration:SPST-NO; Load Current:140mA; Relay Terminals:Solder; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:5.3kV; Forward Current If:50mA; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number VOR1142B4-ND VOR1142B4 VOR1142B4 60AC3944 69AJ1386
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Form Vishay Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details
Time Delay Relay - 59576653 - Radwell International
Allen-Bradley / Rockwell Automation
View Details