Vishay Intertechnology, Inc. Solid State Relays VOR1121A6

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - VOR1121A6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VOR1121A6-ND
Solid State Relays VOR1121A6-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.2A, 250V, Dip; Contact Form Vishay - 59AC8087 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.2A, 250V, Dip; Contact Form Vishay
59AC8087
Mosfet Relay, Spst-No, 0.2A, 250V, Dip; Contact Form Vishay 59AC8087
MOSFET RELAY, SPST-NO, 0.2A, 250V, DIP; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.2A, 250V, DIP; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:200mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - VOR1121A6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
VOR1121A6
Relays - Solid State Relays VOR1121A6
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
VOR1121A6
Solid State Relays - PCB Mount VOR1121A6
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 370mA S Ch

Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 370mA S Ch

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number VOR1121A6-ND 59AC8087 VOR1121A6 VOR1121A6
Product Name Solid State Relays Mosfet Relay, Spst-No, 0.2A, 250V, Dip; Contact Form Vishay Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers