The TLP241BP is a photorelay with over temperature and over voltage protection, consisting of a photo MOSFET optically coupled to an infrared LED in a 4-pin DIP package. It offers an isolation voltage of 5000 Vrms, an ON-state current of 1.4 A max, and an ON-state resistance of 280 mΩ max. The device has a trigger LED current of 3 mA max and an OFF-state output terminal voltage of 80 V min. It meets UL 1577, cUL, and EN 60747-5-5 safety standards, and is halogen-free. The TP1 option indicates tape and reel packaging.
PHOTORELAY, OVP, OTP, ROHS
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 264-TLP241BP(TP1ETR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 230 F (-40 to 110 C) |