The XKA20420D is a solid-state relay designed for DIN rail mounting, with a 5A RMS AC output at 230 VAC and zero-cross switching for reduced electrical noise. It operates with a 6-30 VDC input, features an integrated voltage clamp rated to 600 VPEAK at 1 mA, and includes visual indication via LED. The relay offers 4000 VRMS input-to-output isolation, a 3 pF input-output capacitance, and operates over a temperature range of -40 °C to +80 °C with storage up to +150 °C. It has pluggable connectors supporting 2.5 mm² (14 AWG) wire and a width of 12.2 mm. All components are UL approved.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-XKA20420D-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 176 F (-40 to 80 C) |