The TLP3122A(TPL,E) is a solid-state relay from Toshiba, designed for applications requiring high current control. It features a 4-pin SO6 package and consists of an infrared LED optically coupled to a photo-MOSFET, providing a higher output current rating compared to traditional phototransistor-type
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 846085-TLP3122A(TPL,
Series: TLP3122A
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Package: Reel - TR
Package: 6-SOP (0.179", 4.55mm), 4 Leads
Mounting: Surface Mount
Family Name: TLP3122
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0030
Other Part Number: TLP3122A(TPLETR, TLP3122A(TPLEDKR, TLP3122A(TPLECT, TLP3122A(TPLE(O, TLP3122A(TPL,E(O
SSR RELAY SPST-NO 1.4A 0-60V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | TLP3122A(TPLECT-ND | 846085-TLP3122A(TPL,E | TLP3122A(TPL,E |
| Product Name | Solid State Relays | Solid State Relays - TLP3122A(TPL,E | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 230 F (-40 to 110 C) |