Sensata Technologies Solid State Relays UPD2415-10

Description
Solid State SPST-NO (1 Form A) 6-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1711-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1711-ND
Solid State Relays CC1711-ND
Solid State SPST-NO (1 Form A) 6-SIP

Solid State SPST-NO (1 Form A) 6-SIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
UPD2415-10
Solid State Relays - PCB Mount UPD2415-10
Solid State Relays - PCB Mount UPD Single-Phase 240V / 15A Ran PCB

Solid State Relays - PCB Mount UPD Single-Phase 240V / 15A Ran PCB

Buy Now Datasheet
Relays - Solid State Relays - UPD2415-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
UPD2415-10
Relays - Solid State Relays UPD2415-10
SSR RELAY SPST-NO 15A 24-280V

SSR RELAY SPST-NO 15A 24-280V

Supplier's Site
Solid State Relay, Spst, 3-32V, 15A, Th; Contact Configuration Sensata/crydom - 41X8885 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3-32V, 15A, Th; Contact Configuration Sensata/crydom
41X8885
Solid State Relay, Spst, 3-32V, 15A, Th; Contact Configuration Sensata/crydom 41X8885
SOLID STATE RELAY, SPST, 3-32V, 15A, TH; Contact Configuration:SPST-N O; Load Current:15A; Operating Voltage Max:280Vrms; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Random Turn On; Operating Voltage Min:24VrmsRoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3-32V, 15A, TH; Contact Configuration:SPST-NO; Load Current:15A; Operating Voltage Max:280Vrms; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Random Turn On; Operating Voltage Min:24VrmsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1711-ND UPD2415-10 UPD2415-10 41X8885
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Solid State Relay, Spst, 3-32V, 15A, Th; Contact Configuration Sensata/crydom
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773190248071 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Basic solid-state relay - 857-168 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details