"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Manufacturer: Vishay
Win Source Part Number: 902740-VO14642AT
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: VO14642
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.41.0030
SSR RELAY SPST-NO 1A 0-60V
Solid State Relays - PCB Mount Normally Open Form 1A 60V
SSR, MOSFET, 60V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; On State Resistance Max:0.25ohm RoHS Compliant: Yes
RELAY, MOSFET, SPST-NO, 2A, 60V, TH; Contact Configuration:SPST-N
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VO14642AT-ND | 902740-VO14642AT | VO14642AT | VO14642AT | 66M1368 | 61AC2635 |
| Product Name | Solid State Relays | Solid State Relays - VO14642AT | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr, Mosfet, 60V, 2A; Contact Form Vishay | Relay, Mosfet, Spst-No, 2A, 60V, Th; Contact Configuration Vishay |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -67 to 185 F (-55 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | |||||
| Input Voltage (Control Signal) Range | 1.3 volts |