"Solid State SPST-NO (1 Form A) 4-SMD (0.079"", 2.00mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.079"", 2.00mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.079"", 2.00mm)"
SSR RELAY SPST-NO 1A 0-60V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | TLP3407SRH(TPEDKR-ND | TLP3407SRH(TP,E |
| Product Name | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 230 F (-40 to 110 C) |