"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Win Source Part Number: 1339524-VOR1121B6T
Category: Relays - Solid State Relays
Series: VOR1121
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 1,000
Voltage - Input: 1.36VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 15 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 250 V
Mounting Type: Surface Mount
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VOR1121
MOSFET RELAY, SPST-NO, 0.2A, 250V, SMD; Contact Configuration:SPST-N
SSR RELAY SPST-NO 200MA 0-250V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VOR1121B6TCT-ND | 1339524-VOR1121B6T | 59AC8088 | VOR1121B6T |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.2A, 250V, Smd; Contact Configuration Vishay | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |