"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA D Ch
MOSFET RELAY, SPST-NO, 0.14A, 250V, DIP; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:140mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
SSR RELAY SPST-NO 200MA 0-250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VOR2121A8-ND | VOR2121A8 | 59AC8093 | VOR2121A8 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 0.14A, 250V, Dip; Contact Form Vishay | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | FormA; DPST-NO (2 Form A) | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.36 volts |