Vishay Precision Group SMD 1.4V 60V 100mA Relay VO1400AEFTR

Description
SSR 1.4V DC IN, 60V AC/DC OUT, 100mA, SOP, Surface Mount Product overview: VO1400AEFTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4V, 60V, 100mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.4V, 60V, 100mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VO1400AEFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR 1.4V DC IN, 60V AC/DC OUT, 100mA, SOP, Surface Mount Product overview: VO1400AEFTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4V, 60V, 100mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.4V, 60V, 100mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VO1400AEFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.4V 60V 100mA Relay
183-VO1400AEFTR
SMD 1.4V 60V 100mA Relay 183-VO1400AEFTR
SSR 1.4V DC IN, 60V AC/DC OUT, 100mA, SOP, Surface Mount Product overview: VO1400AEFTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4V, 60V, 100mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.4V, 60V, 100mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VO1400AEFTR can be used for catalog matching and distributor lookup.

SSR 1.4V DC IN, 60V AC/DC OUT, 100mA, SOP, Surface Mount Product overview: VO1400AEFTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4V, 60V, 100mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.4V, 60V, 100mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VO1400AEFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - VO1400AEFTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VO1400AEFTR-ND
Solid State Relays VO1400AEFTR-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - VO1400AEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VO1400AEFDKR-ND
Solid State Relays VO1400AEFDKR-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - VO1400AEFCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VO1400AEFCT-ND
Solid State Relays VO1400AEFCT-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays VO1400AEFTR
SSR RELAY SPST-NO 100MA 0-60V

SSR RELAY SPST-NO 100MA 0-60V

Supplier's Site
Ssr, Mosfet, 60V, 100Ma; Contact Form Vishay - 46M5888 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 60V, 100Ma; Contact Form Vishay
46M5888
Ssr, Mosfet, 60V, 100Ma; Contact Form Vishay 46M5888
SSR, MOSFET, 60V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kVRoHS Compliant: Yes

SSR, MOSFET, 60V, 100mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Mosfet, 60V, 100Ma, Full Reel; Contact Form Vishay - 32M5997 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 60V, 100Ma, Full Reel; Contact Form Vishay
32M5997
Ssr, Mosfet, 60V, 100Ma, Full Reel; Contact Form Vishay 32M5997
SSR, MOSFET, 60V, 100mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, 60V, 100mA, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:100mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 183-VO1400AEFTR VO1400AEFTR-ND VO1400AEFTR 46M5888 32M5997
Product Name SMD 1.4V 60V 100mA Relay Solid State Relays Relays - Solid State Relays Ssr, Mosfet, 60V, 100Ma; Contact Form Vishay Ssr, Mosfet, 60V, 100Ma, Full Reel; Contact Form Vishay
Approvals RoHS RoHS
Mounting PCBoard Surface Mount Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A) FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 2042-7604 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers