Celduc Relais Solid State Relays XKD10306

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-XKD10306-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-XKD10306-ND
Solid State Relays 3667-XKD10306-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
XKD10306
Relays - Solid State Relays XKD10306
SSR RELAY SPST-NO 3A 2-60V

SSR RELAY SPST-NO 3A 2-60V

Supplier's Site
Relay, Din Rail, 3A; Contact Configuration Celduc - 71C2763 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Din Rail, 3A; Contact Configuration Celduc
71C2763
Relay, Din Rail, 3A; Contact Configuration Celduc 71C2763
RELAY, DIN RAIL, 3A; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:2VDC; Control Voltage Min:5VDC; Control Voltage

RELAY, DIN RAIL, 3A; Contact Configuration:-; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:2VDC; Control Voltage Min:5VDC; Control Voltage

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-XKD10306-ND XKD10306 71C2763
Product Name Solid State Relays Relays - Solid State Relays Relay, Din Rail, 3A; Contact Configuration Celduc
Mounting DIN Bracket (Flange) Mount; Chassis Mount DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details