"Solid State SPST-NO (1 Form A) 4-SOP (0.180"", 4.57mm)"
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279722-VOR1142M4
Series: VOR1142
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.180", 4.57mm)
Mounting: SMD
Voltage - Input: 1.36VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 140mA
Voltage - Load: 0 ~ 400 V
Family Name: VOR1142M4
Categories: Relays
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 27 Ohm
Alternative Parts (Cross-Reference): VOR1142M4T;
Introduction Date: September 09, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms IRED cntrl
SINGLE CHANNEL, FORMAA, 400V, 140MA, SOLID STATE RELAY SMD ROHS COMPLIANT: NO
MOSFET RELAY, 0.14A, 400V, SOLDER; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:140mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 140MA 0-400V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VOR1142M4-ND | 1279722-VOR1142M4 | VOR1142M4 | 96AC4807 | 60AC3945 | VOR1142M4 |
| Product Name | Solid State Relays | Solid State Relays - VOR1142M4 | Solid State Relays - PCB Mount | Single Channel, Formaa, 400V, 140Ma, Solid State Relay Smd Rohs Compliant Vishay | Mosfet Relay, 0.14A, 400V, Solder; Contact Form Vishay | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Operating Temp | -40 to 212 F (-40 to 100 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC |