Vishay Precision Group Solid State Relays VOR1142B4T

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - VOR1142B4TDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VOR1142B4TDKR-ND
Solid State Relays VOR1142B4TDKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - VOR1142B4TTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VOR1142B4TTR-ND
Solid State Relays VOR1142B4TTR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - VOR1142B4TCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
VOR1142B4TCT-ND
Solid State Relays VOR1142B4TCT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay - 59AC8090 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay
59AC8090
Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay 59AC8090
MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Configuration:SPST-N O; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:5.3kV; Forward Current If:50mA; Product Range:-;RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.14A, 400V, SMD; Contact Configuration:SPST-NO; Load Current:140mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:27ohm; Isolation Voltage:5.3kV; Forward Current If:50mA; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - VOR1142B4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
VOR1142B4T
Relays - Solid State Relays VOR1142B4T
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
VOR1142B4T
Solid State Relays - PCB Mount VOR1142B4T
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA S Ch

Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA S Ch

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number VOR1142B4TDKR-ND 59AC8090 VOR1142B4T VOR1142B4T
Product Name Solid State Relays Mosfet Relay, Spst-No, 0.14A, 400V, Smd; Contact Configuration Vishay Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2530-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers
Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 7761437 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac
Approvals RoHS
View Details