The XKRD30506 is a solid state relay designed for DIN rail mounting, with a 5A output rating at 60VDC and a 7-30 VDC control voltage range. It features an integrated clamping voltage of 40V at 1mA and 58.1V at 10.3A, with an on-state resistance of 20 mΩ maximum and 16 mΩ typical. The relay includes an LED for control visualization, provides 2500 Vrms input-output isolation, and supports operation from -40°C to +80°C. It has a turn-on time of 10 µs and turn-off time of 150 µs, with a minimum inversion time of 10 ms to prevent simultaneous forward-reverse control. The terminal block accepts 2.5 mm² (14 AWG) wire with a maximum torque of 0.5 mN for M3 screws. Weighing 110 g, it is intended for reversing small DC motors under 100W at 24VDC.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-XKRD30506-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 176 F (-40 to 80 C) |