Zilog Solid State Relays XAA170

Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-XAA170-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-XAA170-ND
Solid State Relays 212-XAA170-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - XAA170 - 1118439-XAA170 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - XAA170
1118439-XAA170
Solid State Relays - XAA170 1118439-XAA170
Manufacturer: IXYS Win Source Part Number: 1118439-XAA170 Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 50 Ohm Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Metering, Medical, Security, Defence, Military & Aerospace, Automation & Process Control

Manufacturer: IXYS
Win Source Part Number: 1118439-XAA170
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 50 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation, Metering, Medical, Security, Defence, Military & Aerospace, Automation & Process Control

Buy Now Datasheet
Relays - Solid State Relays - XAA170 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
XAA170
Relays - Solid State Relays XAA170
SSR RELAY SPST-NO 100MA 0-350V

SSR RELAY SPST-NO 100MA 0-350V

Supplier's Site
Solid State Relays - PCB Mount - XAA170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
XAA170
Solid State Relays - PCB Mount XAA170
Solid State Relays - PCB Mount 350V 100mA Dual-Sing OptoMOS Relay

Solid State Relays - PCB Mount 350V 100mA Dual-Sing OptoMOS Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-XAA170-ND 1118439-XAA170 XAA170 XAA170
Product Name Solid State Relays Solid State Relays - XAA170 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details