The TLP241BPF is a photorelay with over voltage protection (OVP) and over temperature protection (OTP), designed for applications such as HVAC, factory automation, and battery management systems. It features a 4-pin DIP package with a creepage and clearance distance of 8.0 mm (min), and provides 5000 Vrms isolation. The device has a maximum ON-state current of 1.4 A, an ON-state resistance of 280 mΩ (max), and a trigger LED current of 3 mA (max). It is halogen-free and meets UL 1577, cUL, and EN 60747-5-5 safety standards when designated with Option (D4). The operating temperature range is -40 °C to 110 °C.
PHOTORELAY, OVP, OTP, ROHS; WIDE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 264-TLP241BPF(E-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 230 F (-40 to 110 C) |