Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108926-TLP3403R(TP,
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Voltage - Input: 1.8VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 20 V
Categories: Relays
Status: Active
Max On Resistance: 220 mOhm
Case / Package: 4-VSONR
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
"Solid State SPST-NO (1 Form A) 4-SMD (0.108"", 2.75mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.108"", 2.75mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.108"", 2.75mm)"
SSR RELAY SPST-NO 1A 0-20V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1108926-TLP3403R(TP,F | TLP3403R(TPFTR-ND | TLP3403R(TP,F |
| Product Name | Solid State Relays - TLP3403R(TP,F | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount |
| Input Voltage (Control Signal) Type | DC | DC | |
| Input Voltage (Control Signal) Range | 1.8 volts | 1.8 volts |