Z240D10 is a 240 VAC, 10 A solid-state relay with DC control, designed for low-cost, high-volume OEM applications in an all-plastic case with push-on, tool-free quick-connect terminals. It features 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and an operating temperature range of -40°C to 100°C. The output has a maximum off-state leakage of 12 mA and a peak repetitive voltage rating of 600 V. Operating frequency is 25 to 65 Hz, with operation possible at 400 Hz under six times the off-state leakage. The relay is UL recognized and CSA certified. Thermal resistance from junction to case (θjc) is 4 °C/Watt, with a maximum internal junction temperature of 110°C. Ambient temperature affects current rating.
Z Model, 240 VAC, 10 Amp, DC Control Solid State Relay (SSR)
Z MODEL, 240 VAC, 10 AMP, DC CON
240 VAC (Nom.) Voltage Rating, 10 A (Nom.) , Solid State Relay
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:DC Switch; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Opto 22 | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | Z240D10 | 5528-Z240D10-ND | 70133876 | 18M9766 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relay; 240 VAC (Nom.); Solid State; 10 A (Nom.) A; 110 Apeak (1-Cycle);QC | Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | |||
| Application Type | General | Latching | ||
| Mounting | PCBoard | Chassis Mount | PCBoard | Panel; Panel Mount |
| Turn-On Switching | Zero Switching | |||
| Features | Built-in Heat Sink; Internal Snubber |