Toshiba Electronics (UK) Ltd Solid State Relays TLP3545A(F

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP3545A(F-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
TLP3545A(F-ND
Solid State Relays TLP3545A(F-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Solid State Relays
Relays Solid State Relays
Alternative Parts (Cross-Reference): Cross Manufacturer: Toshiba Semiconductor and Storage Category: Relays Solid State Relays Series: TLP3545A Package: Tube Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Output Type: AC, DC Voltage - Input: 1.64VDC

Alternative Parts (Cross-Reference): Cross
Manufacturer: Toshiba Semiconductor and Storage
Category: Relays Solid State Relays
Series: TLP3545A
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Circuit: SPST-NO (1 Form A)
Output Type: AC, DC
Voltage - Input: 1.64VDC

Buy Now Datasheet
Relays - Solid State Relays - TLP3545A(F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP3545A(F
Relays - Solid State Relays TLP3545A(F
SSR RELAY SPST-NO 4A 0-60V

SSR RELAY SPST-NO 4A 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number TLP3545A(F-ND TLP3545A(F
Product Name Solid State Relays Relays Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details