"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 200MA 0-250V
MOSFET RELAY, SPST-NO, 0.14A, 250V, SMD; Contact Configuration:SPST-N
Solid State Relays - PCB Mount Hi-Reliability SSR 5300 Vrms 140mA D Ch
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | VOR2121B8TTR-ND | VOR2121B8T | 59AC8094 | VOR2121B8T |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.14A, 250V, Smd; Contact Configuration Vishay | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.36 volts |